Schneider Electric Led Body, Pilot, Yel, 24Vdc; Led Colour Schneider Electric ZB5AVB5

Description
LED BODY, PILOT, YEL, 24VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes
Datasheet
Description
LED BODY, PILOT, YEL, 24VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, Pilot, Yel, 24Vdc; Led Colour Schneider Electric - 67AH3650 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, Pilot, Yel, 24Vdc; Led Colour Schneider Electric
67AH3650
Led Body, Pilot, Yel, 24Vdc; Led Colour Schneider Electric 67AH3650
LED BODY, PILOT, YEL, 24VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

LED BODY, PILOT, YEL, 24VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3650
Product Name Led Body, Pilot, Yel, 24Vdc; Led Colour Schneider Electric
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers