Schneider Electric Push Button Heads ZB5AA2

Description
Schneider Electric ZB5AA2
Request a Quote
Description
Schneider Electric ZB5AA2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 3310209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
3310209
Push Button Heads 3310209
Schneider Electric ZB5AA2

Schneider Electric ZB5AA2

Supplier's Site
Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5 - 70008248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5
70008248
Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5 70008248
Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5

Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5

Supplier's Site
Pushbutton - 57751251 - Radwell International
Willingboro, NJ, United States
Pushbutton
57751251
Pushbutton 57751251
PUSHBUTTON SWITCH ONLY ROUND, BLACK, NONILLUMINATED, MOMENTARY (MO), 22MM MOUNT HOLE, FLUSH. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH ONLY ROUND, BLACK, NONILLUMINATED, MOMENTARY (MO), 22MM MOUNT HOLE, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3310209 70008248 57751251
Product Name Push Button Heads Pushbutton, Plastic, 22mm, Black, Flushfor ZB5 and XB5 Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758035 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 82574621 - Radwell International
Allen-Bradley / Rockwell Automation
View Details