ZB4BZ141 is a single contact block with 1 normally open and 2 normally closed contacts, designed for use in Harmony XB4 control systems. It features a Zamak fixing collar, screw clamp terminals supporting 0.22 to 1.5 mm² cables, and positive opening compliant with EN/IEC 60947-5-1 appendix K. The contact block measures 30 mm wide, 47 mm high, and 37 mm deep, weighs 0.072 kg, and operates within a temperature range of -25 °C to 70 °C. It is rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, with an insulation voltage of 600 V and impulse withstand of 6 kV. Mechanical durability is 5 million cycles; electrical durability is 1 million cycles under specified loads. conforming to EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14. The IP20-protected device meets IEC 60068-2-6 vibration and IEC 60068-2-27 shock standards.
1 N/O+2N/C CONTACT BLOCK W/MOUNTING BASE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8306 |
| Product Name | 1 N/o+2N/c Contact Block W/mounting Base Rohs Compliant Schneider Electric |
| Approvals | RoHS |