WAGO Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago 286-602

Description
TIME DELAY RELAY, SPST, 10S, 380VAC; Contact Voltage VDC:240VDC; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:SPST; Contact Current:-; Relay Mounting:DIN Rail; Contact Voltage VAC:380VAC; Nom Input Voltage:24VDC RoHS Compliant: Yes
Description
TIME DELAY RELAY, SPST, 10S, 380VAC; Contact Voltage VDC:240VDC; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:SPST; Contact Current:-; Relay Mounting:DIN Rail; Contact Voltage VAC:380VAC; Nom Input Voltage:24VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Time relay module with strain relief for Erni mating relay, featuring one changeover contact and a time range of 1 to 10 seconds. Operates on DC 24 V nominal input voltage with 300 mW operating power. Contacts are AgCdO with gold flash, rated for maximum switching voltage of DC 250 V / AC 380 V, maximum continuous current of 6 A, and maximum switching power of 2000 VA resistive. Mechanical life is 5 × 10⁷ operations, reduced to 1 × 10⁵ at maximum resistive AC load. Ambient operating temperature ranges from -25 °C to +40 °C. Encased in a gray housing measuring 82.5 mm height, 20 mm width, and 50 mm depth. Complies with DIN VDE 0160, IEC 60255, and DIN VDE 0435 standards. Weight is 38.5 g.

Datasheet Summary
Powered by GS/AI

Time relay module with strain relief for Erni mating relay, featuring one changeover contact and a time range of 1 to 10 seconds. Operates on DC 24 V nominal input voltage with 300 mW operating power. Contacts are AgCdO with gold flash, rated for maximum switching voltage of DC 250 V / AC 380 V, maximum continuous current of 6 A, and maximum switching power of 2000 VA resistive. Mechanical life is 5 × 10⁷ operations, reduced to 1 × 10⁵ at maximum resistive AC load. Ambient operating temperature ranges from -25 °C to +40 °C. Encased in a gray housing measuring 82.5 mm height, 20 mm width, and 50 mm depth. Complies with DIN VDE 0160, IEC 60255, and DIN VDE 0435 standards. Weight is 38.5 g.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago - 29K1570 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago
29K1570
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago 29K1570
TIME DELAY RELAY, SPST, 10S, 380VAC; Contact Voltage VDC:240VDC; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:SPST; Contact Current:-; Relay Mounting:DIN Rail; Contact Voltage VAC:380VAC; Nom Input Voltage:24VDC RoHS Compliant: Yes

TIME DELAY RELAY, SPST, 10S, 380VAC; Contact Voltage VDC:240VDC; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:SPST; Contact Current:-; Relay Mounting:DIN Rail; Contact Voltage VAC:380VAC; Nom Input Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29K1570
Product Name Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago
Mounting DIN; DIN Rail
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details