Schneider Electric Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Schneider Electric ZB4BVB5

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Schneider Electric - 17C7101 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Schneider Electric
17C7101
Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Schneider Electric 17C7101
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Led Body, 24V; Led Colour Schneider Electric - 67AH3583 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 24V; Led Colour Schneider Electric
67AH3583
Led Body, 24V; Led Colour Schneider Electric 67AH3583
LED BODY, 24V; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

LED BODY, 24V; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 17C7101 67AH3583
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Schneider Electric Led Body, 24V; Led Colour Schneider Electric
LED Type Yellow; Yellow Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details