Schneider Electric Led Body, 24V; Led Colour Schneider Electric ZB4BVB1

Description
LED BODY, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes
Datasheet
Description
LED BODY, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, 24V; Led Colour Schneider Electric - 67AH3580 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 24V; Led Colour Schneider Electric
67AH3580
Led Body, 24V; Led Colour Schneider Electric 67AH3580
LED BODY, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

LED BODY, 24V; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Schneider Electric - 17C7098 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Schneider Electric
17C7098
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Schneider Electric 17C7098
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67AH3580 17C7098
Product Name Led Body, 24V; Led Colour Schneider Electric Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Schneider Electric
LED Type White White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-332DCT32 - 749299-SLR-332DCT32 - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 75 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241803-SML-LXFM0603USBCTR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
2 suppliers