ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXFM0603USBCTR

Description
Win Source Part Number: 1241803-SML-LXFM0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFM0603USBCTRR,S MLLXFM0603USBCTR Base Product Number: SML-LXFM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1241803-SML-LXFM0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFM0603USBCTRR,S MLLXFM0603USBCTR Base Product Number: SML-LXFM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241803-SML-LXFM0603USBCTR
Optoelectronics - LED Indication - Discrete 1241803-SML-LXFM0603USBCTR
Win Source Part Number: 1241803-SML-LXFM0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFM0603USBCTRR,S MLLXFM0603USBCTR Base Product Number: SML-LXFM0603

Win Source Part Number: 1241803-SML-LXFM0603USBCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMLLXFM0603USBCTRR,SMLLXFM0603USBCTR
Base Product Number: SML-LXFM0603

Buy Now Datasheet
Led, Blue, 0.8Mm X 1.2Mm, 30Mcd, 470Nm; Led Color Lumex - 19J8722 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 30Mcd, 470Nm; Led Color Lumex
19J8722
Led, Blue, 0.8Mm X 1.2Mm, 30Mcd, 470Nm; Led Color Lumex 19J8722
LED, BLUE, 0.8MM X 1.2MM, 30MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:30mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 30MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:30mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241803-SML-LXFM0603USBCTR 19J8722
Product Name Optoelectronics - LED Indication - Discrete Led, Blue, 0.8Mm X 1.2Mm, 30Mcd, 470Nm; Led Color Lumex
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.5 volts 3.5 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
Specs
LED Type Green; Green (x 2)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details