The ZB4BK1553 is a 3-position illuminated rotary pushbutton with spring return to center, featuring a 22 mm diameter mounting hole and an orange control knob. It has a metal chrome-plated collar, is rated IP69K and NEMA 4X for environmental protection, and complies with IEC 60536 Class I, IEC 60068-2-6 for vibration (5 gn), and IEC 60068-2-27 for mechanical shock (30 gn and 50 gn). The device supports 2 or 4 contacts via front-mounting blocks and meets EN/IEC 60947-1, -5-1, -5-4, -5-5, UL 508, and CSA C22.2 No. 14 standards. It operates from -25°C to 70°C and has a mechanical life of 500,000 cycles. Dimensions are 29 mm width, 29 mm height, and 43 mm depth, with a weight of 0.036 kg.
3POS ILLUM SPRING RET SELECTOR YELLOW ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8204 |
| Product Name | 3Pos Illum Spring Ret Selector Yellow Rohs Compliant Schneider Electric |
| Approvals | RoHS |