Schneider Electric Push Button Heads ZB4BA9

Description
Schneider Electric ZB4BA9
Request a Quote
Description
Schneider Electric ZB4BA9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 8151673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
8151673
Push Button Heads 8151673
Schneider Electric ZB4BA9

Schneider Electric ZB4BA9

Supplier's Site
Pushbutton - 57760300 - Radwell International
Willingboro, NJ, United States
Pushbutton
57760300
Pushbutton 57760300
PUSHBUTTON OPERATOR, FLUSH PUSH, WITH 6 COLOR CAPS, PANEL MOUNT, 22 MM. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON OPERATOR, FLUSH PUSH, WITH 6 COLOR CAPS, PANEL MOUNT, 22 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, Pushbutton OPERATOR, UNLIT, FLUSH, 6 COLOR CAPS (W,BK,G,R,Y,BL) - 70006960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, Pushbutton OPERATOR, UNLIT, FLUSH, 6 COLOR CAPS (W,BK,G,R,Y,BL)
70006960
Switch, 22mm, Pushbutton OPERATOR, UNLIT, FLUSH, 6 COLOR CAPS (W,BK,G,R,Y,BL) 70006960
Push Button Operator, Panel Mounting Type XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of Illuminated or Non-Illuminated Operators Choice of Flush, Extended or Recessed Buttons Choice of Button Color

Push Button Operator, Panel Mounting Type
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of Illuminated or Non-Illuminated Operators
  • Choice of Flush, Extended or Recessed Buttons
  • Choice of Button Color
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8151673 57760300 70006960
Product Name Push Button Heads Pushbutton Switch, 22mm, Pushbutton OPERATOR, UNLIT, FLUSH, 6 COLOR CAPS (W,BK,G,R,Y,BL)
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Micro switches - M 6800 - M 6800-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Hardware - AT3074JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details