Manufacturer: Schneider Electric
Category: Cable Assemblies -Circular Cable Assemblies
Package: Box
Color: Black
Length: 16.40' (5.00m)
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
PHOTOELECTRIC SENSOR CONNECTOR; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Sensor Connector RoHS Compliant: Yes
Win Source Electronics | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 30C2669 | |
Product Name | Cable Assemblies -Circular Cable Assemblies | Photoelectric Sensor Connector; Connector Type A Telemecanique Sensors |
Cable Length | 16.4 ft (50 dm) |