Schmersal Inc. ZQ 700-02

Description
Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. One tension force for cable lengths up to 10m. 1 Cable entry M 20 x 1.5 Series = ZQ700 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 10m Maximum Current = 4 A Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Thermoplastic
Request a Quote
Description
Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. One tension force for cable lengths up to 10m. 1 Cable entry M 20 x 1.5 Series = ZQ700 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 10m Maximum Current = 4 A Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Thermoplastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7418672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. One tension force for cable lengths up to 10m. 1 Cable entry M 20 x 1.5 Series = ZQ700 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 10m Maximum Current = 4 A Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Thermoplastic

Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. One tension force for cable lengths up to 10m. 1 Cable entry M 20 x 1.5
Series = ZQ700
Reset Button = Yes
Pole Configuration = DP
Normal State Configuration = 2NC
Mounting Orientation = Straight
Maximum Rope Span = 10m
Maximum Current = 4 A
Maximum AC Voltage = 230V
Maximum DC Voltage = 24V
Housing Material = Thermoplastic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 7418672
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 2263180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
ASSEMBLED STATION - 800F-PN2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
Digital Control System - Intelli-Protect - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details