The Flex EX series is a range of wireless radio remote controls designed for material handling, crane, and hoist applications, offering ergonomic and lightweight transmitters with 4, 6, 8, or 12 buttons. The transmitters feature IP66-rated fully sealed enclosures, gold-plated pushbuttons rated for over one million cycles, and industrial-strength nylon and fiberglass composite housings. They operate on two AA alkaline batteries for more than 100 hours and support advanced RF communication with 62 programmable channels and over one million unique 20-bit identification codes. The systems include 32-bit CRC and Hamming Code for error-free transmission and are available with ATEX and IECEx approvals for Zone 2 applications (8- and 12-button models only). Optional accessories include rubber boots, padded cases, retractable belt clips, and a rechargeable battery kit with LED indicators.
The Flex EX series of radio remote controls provides a cost-effective solution to the restrictive use of hardwired pendants.
| Columbus McKinnon Corporation | |
|---|---|
| Product Category | Pendant Stations |
| Product Number | Flex EX Series |
| Product Name | Handheld transmitter |
| Pendant Type | Control Pendant |