Schneider Electric Industrial Panel Mount Indicators / Switch Indicators XVUC29

Description
Industrial Panel Mount Indicators / Switch Indicators 60mmTower Multi- LED Unit 24VAC/DC
Datasheet
Description
Industrial Panel Mount Indicators / Switch Indicators 60mmTower Multi- LED Unit 24VAC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVUC29
Industrial Panel Mount Indicators / Switch Indicators XVUC29
Industrial Panel Mount Indicators / Switch Indicators 60mmTower Multi- LED Unit 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 60mmTower Multi- LED Unit 24VAC/DC

Buy Now Datasheet
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric - 24X0096 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric
24X0096
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric 24X0096
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:1.5W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number XVUC29 24X0096
Product Name Industrial Panel Mount Indicators / Switch Indicators Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers