Altech Corp. 22 mm LED Metal Pilot Light 2PLB3LB-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 mm LED Metal Pilot Light, part number 2PLB3LB-024, from Altech Corp. is designed for use in control circuits and features a green LED bulb. It operates on a voltage of 24V AC/DC and is suitable for various applications requiring visual indication. The product conforms to IEC 60947-5-1 standards and is approved by VDE0660, CSA - C22.2 No. 14-95, and UL508. This pilot light has a degree of protection rated at IP 65, making it suitable for harsh environments, and is classified as NEMA Type 4X and 12. It operates within a temperature range of -25°C to +70°C (-13°F to +158°F). The contact block supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC, with a mechanical life of 1 million operations. The product also has a service life of 100,000 hours at nominal voltage and ambient temperature of 25°C. The terminal capacity allows for wiring with a minimum of 20 AWG, and it includes a mounting bracket for easy installation.

Datasheet Summary
Powered by GS/AI

The 22 mm LED Metal Pilot Light, part number 2PLB3LB-024, from Altech Corp. is designed for use in control circuits and features a green LED bulb. It operates on a voltage of 24V AC/DC and is suitable for various applications requiring visual indication. The product conforms to IEC 60947-5-1 standards and is approved by VDE0660, CSA - C22.2 No. 14-95, and UL508. This pilot light has a degree of protection rated at IP 65, making it suitable for harsh environments, and is classified as NEMA Type 4X and 12. It operates within a temperature range of -25°C to +70°C (-13°F to +158°F). The contact block supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC, with a mechanical life of 1 million operations. The product also has a service life of 100,000 hours at nominal voltage and ambient temperature of 25°C. The terminal capacity allows for wiring with a minimum of 20 AWG, and it includes a mounting bracket for easy installation.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB3LB-024 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB3LB-024
22 mm LED Metal Pilot Light 2PLB3LB-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB3LB-024
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB3LB-024
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-1175-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-1175-ND
Panel Indicators, Pilot Lights 1920-1175-ND
LED Panel Indicator Green 24V 20mA Screw Terminal

LED Panel Indicator Green 24V 20mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB3LB-024
Industrial Panel Mount Indicators / Switch Indicators 2PLB3LB-024
Industrial Panel Mount Indicators / Switch Indicators 22mm LED Pilot Lt GRN 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 22mm LED Pilot Lt GRN 24VAC/DC

Buy Now Datasheet
Pilot Light, LED Green, Metal, 22mm, 24VAC/VDC - 70156712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Green, Metal, 22mm, 24VAC/VDC
70156712
Pilot Light, LED Green, Metal, 22mm, 24VAC/VDC 70156712
Green, Lead Termination, 24 VAC⁄VDC, LED

Green, Lead Termination, 24 VAC⁄VDC, LED

Supplier's Site
Pilot Light - 11694996 - Radwell International
Willingboro, NJ, United States
Pilot Light
11694996
Pilot Light 11694996
PILOT LIGHT, LED, 22 MM, GREEN, 24V. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, LED, 22 MM, GREEN, 24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB3LB-024 2PLB3LB-024 1920-1175-ND 2PLB3LB-024 70156712 11694996
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED Green, Metal, 22mm, 24VAC/VDC Pilot Light
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Green Green Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details