Schneider Electric Led Unit, 24Vac/dc, 60Mm, Yellow; Module Lens Colour Schneider Electric XVUC28

Description
LED UNIT, 24VAC/DC, 60MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:50mm RoHS Compliant: Yes
Datasheet
Description
LED UNIT, 24VAC/DC, 60MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Unit, 24Vac/dc, 60Mm, Yellow; Module Lens Colour Schneider Electric - 72Y0020 - Newark, An Avnet Company
Chicago, IL, United States
Led Unit, 24Vac/dc, 60Mm, Yellow; Module Lens Colour Schneider Electric
72Y0020
Led Unit, 24Vac/dc, 60Mm, Yellow; Module Lens Colour Schneider Electric 72Y0020
LED UNIT, 24VAC/DC, 60MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:50mm RoHS Compliant: Yes

LED UNIT, 24VAC/DC, 60MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y0020
Product Name Led Unit, 24Vac/dc, 60Mm, Yellow; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details