The XVR1B95 is a 24 V AC/DC, 70 W halogen rotating beacon with an orange bulb and H1 base, designed for industrial signaling. It has a mounting diameter of 165 mm and overall dimensions of 165 mm width, 202 mm height, and 165 mm depth, with a weight of 1.165 kg. The unit features a glass reinforced polyamide 6 base and polycarbonate domed lens, IP65 and NEMA 4X ingress protection, and operates horizontally with a flashing frequency of 3 Hz. It is rated for operation between -20 °C and 50 °C, has a service life of more than 2000 hours, and complies with UL 508, CSA C22.2 No 14, EN/IEC 60947-1, and EN/IEC 60947-5-1 standards. The cable entry is M20 and supports up to 1.5 mm² conductors.
24V 70 WATT HALOGEN ROTATING BEACON(ORANGE)
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H7068 |
| Product Name | 24V 70 Watt Halogen Rotating Beacon(Orange) Schneider Electric |