Schneider Electric XVLA333 Pilot Light
LED PNL IND GREEN 16MM
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT 24V 12MM
PILOT LIGHT, 24V, LED, GREEN, 12MM, IP65. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 6091793 | 4008-XVLA333-ND | XVLA333 | 57752835 |
| Product Name | Pilot Lights | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green; Green | Green | Green | |
| Terminal Type | Threaded Connector |