The UB06KW015C is a rectangular, PCB-mounted indicator with a bright red LED and a clear lens, designed as a complement to UB pushbuttons. It features silver straight PC terminals and a full face illuminated cap with a red diffuser. The LED operates with a typical forward current of 20 mA, a forward voltage of 1.85 V, and a maximum reverse voltage of 5 V. It is rated for ambient temperatures from -25°C to +50°C. The housing is black, and the cap dimensions are 12.0 mm × 17.0 mm.
Low Profile Pushbutton Switches
LED Panel Indicator Red 1.85V 30mA
Industrial Panel Mount Indicators / Switch Indicators RECTANGULAR RED LED SOLDER LUG BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB06KW015C | 2300-UB06KW015C | UB06KW015C | UB06KW015C-ND | UB06KW015C |
| Product Name | Indicator | Indicators | LED Indication | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red | Red |