Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL7LB-2-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch, part number 2ASL7LB-2-024, conforms to IEC 60947-5-1 standards and is approved by VDE, CSA, and UL. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water. The operating temperature range is from -25°C to +70°C (-13°F to +158°F). This selector switch has a mechanical life exceeding 1 million operations and supports a rated thermal current of 10A. It is designed for both normally open (NO) and normally closed (NC) contact configurations, with a maximum make and break capacity of 4A at 415V AC and 0.5A at 110V DC. The terminal capacity allows for connections of up to 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). The illuminated version includes modules for pilot lights with LED bulbs, consuming a maximum of 20 mA across various voltage ratings. The service life of the LED is rated at 100,000 hours at nominal voltage and standard ambient temperature. This product is suitable for applications requiring reliable control and indication in industrial settings.

Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch, part number 2ASL7LB-2-024, conforms to IEC 60947-5-1 standards and is approved by VDE, CSA, and UL. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water. The operating temperature range is from -25°C to +70°C (-13°F to +158°F). This selector switch has a mechanical life exceeding 1 million operations and supports a rated thermal current of 10A. It is designed for both normally open (NO) and normally closed (NC) contact configurations, with a maximum make and break capacity of 4A at 415V AC and 0.5A at 110V DC. The terminal capacity allows for connections of up to 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). The illuminated version includes modules for pilot lights with LED bulbs, consuming a maximum of 20 mA across various voltage ratings. The service life of the LED is rated at 100,000 hours at nominal voltage and standard ambient temperature. This product is suitable for applications requiring reliable control and indication in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-024 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL7LB-2-024
22mm Illum. Metal Selector Switch 2PSR 2ASL7LB-2-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL7LB-2-024
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details