Schneider Electric LIGHT TOWER; LAMP; PROTECTED LED; 60MM;STEADY; 24VAC/DC; LIGHTS: 3; RD OG GN XVC6B3

Description
Harmony — Efficient surveillance for improved productivity. The Harmony remote signalling offer, comprising 3 ranges: Universal - Optimum - Application specific, enables you to be kept informed on the status of all your processes at distances up to 100 metres and throughout 360°. Simple to select and install, this ingenious offer is suitable for all types of environments. Features: Mounting : Support Tube Mounting (17 mm) And Base Mounting Degree Of Protection Conforming To EN/IEC 60529 : IP 54 Up To 5 Signaling Units : Red, Orange, Green, Blue, Clear Voltage : 24V AC/DC, 100 to 240V AC Type Of Illuminating Effect: Steady/And/Or Flashing Energy Saving Design With Low Power Consumption High Resistance Of LEDs To Mechanical Shock And Vibration Manufactured In Conformity With The Requirements Of The Rohs (Restriction Of Hazardous Substances) European Directive Simplicity And Speed Of Installation Thanks To Pre-Cabled And Pre-Assembled Products
Description
Harmony — Efficient surveillance for improved productivity. The Harmony remote signalling offer, comprising 3 ranges: Universal - Optimum - Application specific, enables you to be kept informed on the status of all your processes at distances up to 100 metres and throughout 360°. Simple to select and install, this ingenious offer is suitable for all types of environments. Features: Mounting : Support Tube Mounting (17 mm) And Base Mounting Degree Of Protection Conforming To EN/IEC 60529 : IP 54 Up To 5 Signaling Units : Red, Orange, Green, Blue, Clear Voltage : 24V AC/DC, 100 to 240V AC Type Of Illuminating Effect: Steady/And/Or Flashing Energy Saving Design With Low Power Consumption High Resistance Of LEDs To Mechanical Shock And Vibration Manufactured In Conformity With The Requirements Of The Rohs (Restriction Of Hazardous Substances) European Directive Simplicity And Speed Of Installation Thanks To Pre-Cabled And Pre-Assembled Products

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER; LAMP; PROTECTED LED; 60MM;STEADY; 24VAC/DC; LIGHTS: 3; RD OG GN - 70007649 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER; LAMP; PROTECTED LED; 60MM;STEADY; 24VAC/DC; LIGHTS: 3; RD OG GN
70007649
LIGHT TOWER; LAMP; PROTECTED LED; 60MM;STEADY; 24VAC/DC; LIGHTS: 3; RD OG GN 70007649
Harmony — Efficient surveillance for improved productivity. The Harmony remote signalling offer, comprising 3 ranges: Universal - Optimum - Application specific, enables you to be kept informed on the status of all your processes at distances up to 100 metres and throughout 360°. Simple to select and install, this ingenious offer is suitable for all types of environments. Features: Mounting : Support Tube Mounting (17 mm) And Base Mounting Degree Of Protection Conforming To EN/IEC 60529 : IP 54 Up To 5 Signaling Units : Red, Orange, Green, Blue, Clear Voltage : 24V AC/DC, 100 to 240V AC Type Of Illuminating Effect: Steady/And/Or Flashing Energy Saving Design With Low Power Consumption High Resistance Of LEDs To Mechanical Shock And Vibration Manufactured In Conformity With The Requirements Of The Rohs (Restriction Of Hazardous Substances) European Directive Simplicity And Speed Of Installation Thanks To Pre-Cabled And Pre-Assembled Products

Harmony — Efficient surveillance for improved productivity.
The Harmony remote signalling offer, comprising 3 ranges: Universal - Optimum - Application specific, enables you to be kept informed on the status of all your processes at distances up to 100 metres and throughout 360°.
Simple to select and install, this ingenious offer is suitable for all types of environments.
Features:

  • Mounting : Support Tube Mounting (17 mm) And Base Mounting
  • Degree Of Protection Conforming To EN/IEC 60529 : IP 54
  • Up To 5 Signaling Units : Red, Orange, Green, Blue, Clear
  • Voltage : 24V AC/DC, 100 to 240V AC
  • Type Of Illuminating Effect: Steady/And/Or Flashing
  • Energy Saving Design With Low Power Consumption
  • High Resistance Of LEDs To Mechanical Shock And Vibration
  • Manufactured In Conformity With The Requirements Of The Rohs (Restriction Of Hazardous Substances) European Directive
  • Simplicity And Speed Of Installation Thanks To Pre-Cabled And Pre-Assembled Products
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007649
Product Name LIGHT TOWER; LAMP; PROTECTED LED; 60MM;STEADY; 24VAC/DC; LIGHTS: 3; RD OG GN
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 1226658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details