Schneider Electric Beacon, Green, Led, 24V, Xvbl; Module Lens Colour Schneider Electric XVBL0B3

Description
BEACON, GREEN, LED, 24V, XVBL; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:139mm; RoHS Compliant: Yes
Datasheet
Description
BEACON, GREEN, LED, 24V, XVBL; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:139mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Green, Led, 24V, Xvbl; Module Lens Colour Schneider Electric - 67AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Green, Led, 24V, Xvbl; Module Lens Colour Schneider Electric
67AH3456
Beacon, Green, Led, 24V, Xvbl; Module Lens Colour Schneider Electric 67AH3456
BEACON, GREEN, LED, 24V, XVBL; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:139mm; RoHS Compliant: Yes

BEACON, GREEN, LED, 24V, XVBL; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:139mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH3456
Product Name Beacon, Green, Led, 24V, Xvbl; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details