Altech Corp. Push Buttons/ 22mm LED Metal Pilot Lights 2PLB7LB-024

Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote Datasheet
Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB7LB-024
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB7LB-024
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
22 mm LED Metal Pilot Light - 2PLB7LB-024 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB7LB-024
22 mm LED Metal Pilot Light 2PLB7LB-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB7LB-024
Industrial Panel Mount Indicators / Switch Indicators 2PLB7LB-024
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB7LB-024 2PLB7LB-024 2PLB7LB-024
Product Name Push Buttons/ 22mm LED Metal Pilot Lights 22 mm LED Metal Pilot Light Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps LED Lamps
LED Color Clear Clear
Rated Voltage 24 volts 24 volts
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details