Schneider Electric Photoelectric Sensor; Sensor Output Telemecanique Sensors XUX0AKSAT16

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP / SPST-NO / SPST-NC; Sensing Range Max:40m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX0A Series; Contact Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Telemecanique Sensors - 05H7172 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Telemecanique Sensors
05H7172
Photoelectric Sensor; Sensor Output Telemecanique Sensors 05H7172
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP / SPST-NO / SPST-NC; Sensing Range Max:40m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX0A Series; Contact Current Max:100mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP / SPST-NO / SPST-NC; Sensing Range Max:40m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX0A Series; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 05H7172
Product Name Photoelectric Sensor; Sensor Output Telemecanique Sensors
Operation Distance 1575 inch (40000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - G20 - SICK
Specs
Body Shape Rectangular
Operation Distance 0.0 to 4724 inch (0.0 to 120000 mm)
Beam Type Visible; Infrared (optional feature)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details