Juno Lighting Group Lighting Fixture XT16101-39H-SL

Description
4 7/8 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16101 MODEL
Datasheet
Description
4 7/8 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16101-39H-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16101-39H-SL
Lighting Fixture XT16101-39H-SL
4 7/8 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16101 MODEL
  • 4 7/8 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • LAMP FIXTURE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 10000 LIFE IN HOUR
  • AVIO[T], TRAC-MASTER[R] BRAND
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XT16101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16101-39H-SL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details