Schneider Electric Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS8C4A4NCP20

Description
SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 19X7194 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
19X7194
Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 19X7194
SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes

SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 19X7194
Product Name Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3076 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details