Schneider Electric Inductive Proximity Sensor, 15Mm, 48V; Sensing Range Max Telemecanique Sensors XS630B1DAL2

Description
INDUCTIVE PROXIMITY SENSOR, 15MM, 48V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 15MM, 48V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 15Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8392 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 15Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8392
Inductive Proximity Sensor, 15Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8392
INDUCTIVE PROXIMITY SENSOR, 15MM, 48V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 15MM, 48V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8392
Product Name Inductive Proximity Sensor, 15Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3524 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details