Schneider Electric Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors XS612B3DBM12

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8372
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8372
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8372
Product Name Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1222ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3784 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details