Schneider Electric Inductive Proximity Sensor, 2.5Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors XS612B1MBL5

Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2.5Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 48T4018 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2.5Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
48T4018
Inductive Proximity Sensor, 2.5Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 48T4018
INDUCTIVE PROXIMITY SENSOR, 2.5MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2.5MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48T4018
Product Name Inductive Proximity Sensor, 2.5Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Proximity Sensors - 5000005166-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details