Schneider Electric Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc; Sensing Range Max Telemecanique Sensors XS518B1NBL2

Description
INDUCTIVE PROXIMITY SENSOR, 4 to 8MM, 12 to 24 VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4 to 8MM, 12 to 24 VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc; Sensing Range Max Telemecanique Sensors - 20K4745 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc; Sensing Range Max Telemecanique Sensors
20K4745
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc; Sensing Range Max Telemecanique Sensors 20K4745
INDUCTIVE PROXIMITY SENSOR, 4 to 8MM, 12 to 24 VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4 to 8MM, 12 to 24 VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20K4745
Product Name Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 1882-1017443-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details