Schneider Electric Inductive Proximity Sensor, 0.8Mm, 24Vdc; Sensing Range Max Telemecanique Sensors XS1L04NA310

Description
INDUCTIVE PROXIMITY SENSOR, 0.8MM, 24VDC; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0.8MM, 24VDC; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0.8Mm, 24Vdc; Sensing Range Max Telemecanique Sensors - 16B3568 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0.8Mm, 24Vdc; Sensing Range Max Telemecanique Sensors
16B3568
Inductive Proximity Sensor, 0.8Mm, 24Vdc; Sensing Range Max Telemecanique Sensors 16B3568
INDUCTIVE PROXIMITY SENSOR, 0.8MM, 24VDC; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0.8MM, 24VDC; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 16B3568
Product Name Inductive Proximity Sensor, 0.8Mm, 24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Block Style Inductive Proximity Sensors - 9861-1100 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
View Details
3 suppliers
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details