Win Source Part Number: 1347467-A19571LUBBTN
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Type: Hall Effect
Package: Tape & Reel
Actuator Material: Magnet
Standard Package: 4,000
Frequency: 7 kHz
Voltage - Supply: 4V ~ 24V
Package / Case: 2-SIP Module
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A19571
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1347467-A19571LUBBTN-RSNPH |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial |