Altech Corp. Block Style Inductive Proximity Sensors 9861-1100

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Style Inductive Proximity Sensors - 9861-1100 - Altech Corp.
Flemington, NJ, USA
Block Style Inductive Proximity Sensors
9861-1100
Block Style Inductive Proximity Sensors 9861-1100
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9861-1100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9861-1100
Proximity Sensors 9861-1100
IBBN-B13-S1.5-FL-103 0VDC

IBBN-B13-S1.5-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9861-1100
Proximity Sensors 9861-1100
Proximity Sensors IBBN-B13-S1.5-FL-103 0VDC

Proximity Sensors IBBN-B13-S1.5-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9861-1100 9861-1100 9861-1100
Product Name Block Style Inductive Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
Repeatability 5.91 mils (150 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9952-5968 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
Hardware - 08310020184 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Ring Style Sensors - 9708-0659 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.0094 to 3.94 inch (0.2400 to 100 mm)
View Details
2 suppliers
Hardware - 08317610565 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details