Schneider Electric Inductive Sensor, 5Mm, Pnp, M18, 24Vdc; Sensing Range Max Telemecanique Sensors XS118BLPAL2

Description
INDUCTIVE SENSOR, 5MM, PNP, M18, 24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 5MM, PNP, M18, 24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 5Mm, Pnp, M18, 24Vdc; Sensing Range Max Telemecanique Sensors - 64M3509 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 5Mm, Pnp, M18, 24Vdc; Sensing Range Max Telemecanique Sensors
64M3509
Inductive Sensor, 5Mm, Pnp, M18, 24Vdc; Sensing Range Max Telemecanique Sensors 64M3509
INDUCTIVE SENSOR, 5MM, PNP, M18, 24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE SENSOR, 5MM, PNP, M18, 24VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 64M3509
Product Name Inductive Sensor, 5Mm, Pnp, M18, 24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1037-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3105 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details