Schneider Electric Pressure Transmitter, 6000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors XMLP6K0PD230

Description
PRESSURE TRANSMITTER, 6000PSI, 24VDC; Operating Pressure Max:6000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 6000PSI, 24VDC; Operating Pressure Max:6000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 6000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors - 45AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 6000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
45AC5789
Pressure Transmitter, 6000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors 45AC5789
PRESSURE TRANSMITTER, 6000PSI, 24VDC; Operating Pressure Max:6000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 6000PSI, 24VDC; Operating Pressure Max:6000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 45AC5789
Product Name Pressure Transmitter, 6000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PU5460 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
2 suppliers
Pressure transmitter - SPTW-P100R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details