Schneider Electric Pressure Transmitter, 5000Psi, 5Vdc; Operating Pressure Max Schneider Electric XMEP5K0PT130

Description
PRESSURE TRANSMITTER, 5000PSI, 5VDC; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 5000PSI, 5VDC; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 5000Psi, 5Vdc; Operating Pressure Max Schneider Electric - 48AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 5000Psi, 5Vdc; Operating Pressure Max Schneider Electric
48AC1836
Pressure Transmitter, 5000Psi, 5Vdc; Operating Pressure Max Schneider Electric 48AC1836
PRESSURE TRANSMITTER, 5000PSI, 5VDC; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 5000PSI, 5VDC; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 48AC1836
Product Name Pressure Transmitter, 5000Psi, 5Vdc; Operating Pressure Max Schneider Electric
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest DPP 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Semiconductor Piezoresistive; Pirani
Pressure Measurement Vacuum
View Details