Schneider Electric Panel Mount Indicator, Led, 22Mm, Orange, 120V; Led Color Schneider Electric XB7EV08GP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 120V; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 120V; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Orange, 120V; Led Color Schneider Electric - 95W9874 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Orange, 120V; Led Color Schneider Electric
95W9874
Panel Mount Indicator, Led, 22Mm, Orange, 120V; Led Color Schneider Electric 95W9874
PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 120V; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 120V; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9874
Product Name Panel Mount Indicator, Led, 22Mm, Orange, 120V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details