Schneider Electric Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric XB7EV07GP

Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric - 95W9868 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric
95W9868
Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric 95W9868
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 120V; LED Color:Transparent; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9868
Product Name Panel Mount Indicator, Led, 22Mm, Transparent, 120V; Led Color Schneider Electric
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-AAS-CZ0B0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers