Schneider Electric Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric XB7EV07BP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Lens Shape:Round RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric - 95W9867 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric
95W9867
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric 95W9867
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:27mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9867
Product Name Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details