Schneider Electric Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric XB7EV07BP

Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric - 05W3685 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric
05W3685
Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric 05W3685
PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, TRANSPARENT, 24V; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W3685
Product Name Panel Mount Indicator, Led, 22Mm, Transparent, 24V; Led Color Schneider Electric
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
E3P Red LED Module - MD-HK-P3-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details