PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 47W8612 |
| Product Name | Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Schneider Electric |
| LED Type | Yellow; Yellow |