Schneider Electric Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric XB7EV04MP3

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric - 95W9856 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric
95W9856
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric 95W9856
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9856
Product Name Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details