Schneider Electric Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric XB7EV04MP

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7; Forward Voltage:230VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7; Forward Voltage:230VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric - 95W9855 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric
95W9855
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric 95W9855
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7; Forward Voltage:230VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:Harmony XB7; Forward Voltage:230VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9855
Product Name Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LEDs - 1333218 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 6.4 x 2.2 x 2.15mm
LED Type Rgb
Peak Wavelength 475 to 629 nm (4750 to 6290 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-XSMYK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details