Schneider Electric Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric XB7EV03GP

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric - 95W9849 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
95W9849
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric 95W9849
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP65; Product Range:-; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W9849
Product Name Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Green
Forward Current 75 milliamps
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers