Marktech Optoelectronics Light Rings with Cree Die MTLR-EZ500-527

Description
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.
Datasheet
Description
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Light Rings with Cree Die
MTLR-EZ500-527
Light Rings with Cree Die MTLR-EZ500-527
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.

The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTLR-EZ500-527
Product Name Light Rings with Cree Die
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
Visible Emitter - MTE5057N-UYG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å)
View Details