Schneider Electric Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric XB6EDV8JP

Description
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric - 77Y6311 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric
77Y6311
Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric 77Y6311
PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6311
Product Name Pilot Light, 16Mm, Orange, 12V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details