Schneider Electric Pushbutton Switches XB6ECW4J2P

Description
Pushbutton Switches IPB SPG Ret Square red 12V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB SPG Ret Square red 12V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECW4J2P
Pushbutton Switches XB6ECW4J2P
Pushbutton Switches IPB SPG Ret Square red 12V 2 NO/NC

Pushbutton Switches IPB SPG Ret Square red 12V 2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric - 77Y6245 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric
77Y6245
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric 77Y6245
PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6ECW4J2P 77Y6245
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric
Terminal Type Solder Terminal
Features Illuminated Switch RoHS
Max Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TAM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1758049 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 913546 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details