Schneider Electric Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric XB6EAV3BP

Description
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Description
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric - 77Y6149 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric
77Y6149
Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric 77Y6149
PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led Panel Indicator, 16Mm, Grn, 24V; Led Colour Schneider Electric - 55AJ3646 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 16Mm, Grn, 24V; Led Colour Schneider Electric
55AJ3646
Led Panel Indicator, 16Mm, Grn, 24V; Led Colour Schneider Electric 55AJ3646
LED PANEL INDICATOR, 16MM, GRN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LED PANEL INDICATOR, 16MM, GRN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 77Y6149 55AJ3646
Product Name Pilot Light, 16Mm, Green, 24V; Led Color Schneider Electric Led Panel Indicator, 16Mm, Grn, 24V; Led Colour Schneider Electric
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details