Broadcom Inc. High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle ALMD-LB37-SU002

Description
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Description
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle
ALMD-LB37-SU002
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle ALMD-LB37-SU002
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ALMD-LB37-SU002
Product Name High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers