Schneider Electric Led Pilot Light, Green, 16Mm, 120V; Led Color Schneider Electric XB6DV3GB

Description
LED PILOT LIGHT, GREEN, 16MM, 120V; LED Color:Green; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, GREEN, 16MM, 120V; LED Color:Green; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Green, 16Mm, 120V; Led Color Schneider Electric - 30Y0641 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Green, 16Mm, 120V; Led Color Schneider Electric
30Y0641
Led Pilot Light, Green, 16Mm, 120V; Led Color Schneider Electric 30Y0641
LED PILOT LIGHT, GREEN, 16MM, 120V; LED Color:Green; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

LED PILOT LIGHT, GREEN, 16MM, 120V; LED Color:Green; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y0641
Product Name Led Pilot Light, Green, 16Mm, 120V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details