Schneider Electric Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric XB6AV6BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric - 17C7000 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric
17C7000
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric 17C7000
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7000
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1087-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details